TMPA2S02 -- TMPA - RTD TEMPERATURE PROBE, TYPE 385, FIBERGLASS
Red Lion Controls, Inc.
TMPA - RTD Temperature Probe, Type 385, Fiberglass
TMPA2S02
Description
RTD Sensor, Type 385
-328° to 1112° F (-200° to 600° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Fiberglass Wire Insulation
Description
RTD Sensor, Type 385
-328° to 1112° F (-200° to 600° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Fiberglass Wire Insulation
Suppliers
TMPA - RTD Temperature Probe, Type 385, Fiberglass
TMPA2S02
RTD Sensor, Type 385
-328° to 1112° F (-200° to 600° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Fiberglass Wire Insulation
- RTD Sensor, Type 385
- -328° to 1112° F (-200° to 600° C)
- Field Cuttable Temperature Probe can be cut from 24" to 3.5"
- Fiberglass Wire Insulation
Supplier's Site
Technical Specifications
|
Product Category
|
RTD Temperature Probes |
|
Product Number
|
TMPA2S02 |
|
Product Name
|
TMPA - RTD Temperature Probe, Type 385, Fiberglass |
|
Sensitive Length
|
3.5 to 24 inch (88.9 to 610 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
United Electric Controls Company
Sensed Temperature
-50 to 1450 F (-45.56 to 788 C)
Element Material
Platinum
Reference Resistance
100 Ohms (Most Common)
View Details
Sensed Temperature
-40 to 399 F (-40 to 204 C)
Application Options
Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material
Platinum
View Details
KOA Speer Electronics, Inc.
Sensed Temperature
-67 to 311 F (-55 to 155 C)
Element Material
Platinum
View Details