Red Lion Controls, Inc. TMPTQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type T TMPTQD02

Description
Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
Description
Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional

Suppliers

Company
Product
Description
Supplier Links
TMPTQD - Mini Quick Disconnect 1/16
York, PA, United States
TMPTQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type T
TMPTQD02
TMPTQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type T TMPTQD02
Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
  • Thermocouple Probe, Type T
  • Quick Disconnect, Standard Universal Female Connector Compatible
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
  • 1/16" Sheath Diameter
  • Inconel 600
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPTQD02
Product Name TMPTQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type T
Base, Noble and Refractory Metal Type T
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Wire Thermocouple -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.3750 to 6 inch (9.52 to 152 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Armor/Spring Adjustable Immersion Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details