"120.000"" (3048.00mm) Temperature Probe RTD -100 ~ 500°F (-73 ~ 260°C)"
RTD SENSOR, 100 OHM, SMT; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
| Red Lion Controls, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | Temperature Probes | RTD Temperature Probes |
| Product Number | TMPRT001 | TMPRT001-ND | 45W5124 |
| Product Name | TMPRT - RTD Sensor, Surface Mount, Type 385 | Thermocouples, Temperature Probes | Rtd Sensor, 100 Ohm, Smt; Sensing Temperature Min Red Lion Controls |
| Sensed Temperature | -100 to 500 F (-73.33 to 260 C) |