TMPJ2SU2 -- TMPJ - TC TEMPERATURE PROBE, TYPE J, FIBERGLASS
Red Lion Controls, Inc.
TMPJ - TC Temperature Probe, Type J, Fiberglass
TMPJ2SU2
Description
Themocouple Sensor, Type J
32° to 700° F (0° to 370° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Fiberglass Wire Insulation
Description
Themocouple Sensor, Type J
32° to 700° F (0° to 370° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Fiberglass Wire Insulation
Suppliers
TMPJ - TC Temperature Probe, Type J, Fiberglass
TMPJ2SU2
Themocouple Sensor, Type J
32° to 700° F (0° to 370° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Fiberglass Wire Insulation
- Themocouple Sensor, Type J
- 32° to 700° F (0° to 370° C)
- Field Cuttable Temperature Probe can be cut from 24" to 3.5"
- Fiberglass Wire Insulation
Supplier's Site
Technical Specifications
|
Product Category
|
Thermocouple Temperature Probes |
|
Product Number
|
TMPJ2SU2 |
|
Product Name
|
TMPJ - TC Temperature Probe, Type J, Fiberglass |
|
Base, Noble and Refractory Metal Type
|
J
|
Unlock Full Specs
to access all available technical data
Similar Products
United Electric Controls Company
Configuration
Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type
E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration
Double Element (optional feature)
View Details
Smiths Interconnect, a Molex company
Sensed Temperature
350 F (177 C)
Base, Noble and Refractory Metal Type
K; T
View Details
Application Options
Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration
Ungrounded Thermocouple
Base, Noble and Refractory Metal Type
E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details