Red Lion Controls, Inc. TC Temperature Probe, Type J, High Temperature Fiberglass TMPJ2SU3

Description
Themocouple Sensor, Type J 32° to 700° F (0° to 370° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation
Description
Themocouple Sensor, Type J 32° to 700° F (0° to 370° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation

Suppliers

Company
Product
Description
Supplier Links
TC Temperature Probe, Type J, High Temperature Fiberglass - TMPJ2SU3 - Red Lion Controls, Inc.
York, PA, United States
TC Temperature Probe, Type J, High Temperature Fiberglass
TMPJ2SU3
TC Temperature Probe, Type J, High Temperature Fiberglass TMPJ2SU3
Themocouple Sensor, Type J 32° to 700° F (0° to 370° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation
  • Themocouple Sensor, Type J
  • 32° to 700° F (0° to 370° C)
  • Field Cuttable Temperature Probe can be cut from 24" to 3.5"
  • High Temperature Fiberglass Wire Insulation
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPJ2SU3
Product Name TC Temperature Probe, Type J, High Temperature Fiberglass
Base, Noble and Refractory Metal Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 7888709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe; Other (Special Purpose); Conical
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination and Support Tube -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details