Red Lion Controls, Inc. TMPKCF - High Temperature Thermocouple, Type K TMPKCF01

Description
Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
Description
Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side

Suppliers

Company
Product
Description
Supplier Links
TMPKCF - High Temperature Thermocouple, Type K - TMPKCF01 - Red Lion Controls, Inc.
York, PA, United States
TMPKCF - High Temperature Thermocouple, Type K
TMPKCF01
TMPKCF - High Temperature Thermocouple, Type K TMPKCF01
Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
  • Thermocouple Probe, Type K
  • Overbraided Ceramic
  • Flexible and Abrasion Resistant
  • Smooth, Rounded Tip on "Hot" Side
  • Male High Temperature Standard Size Ceramic Connector on "Cold" Side
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKCF01
Product Name TMPKCF - High Temperature Thermocouple, Type K
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 284110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination and Support Tube -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details