TMPE2SU1 -- TMPE - TC TEMPERATURE PROBE, TYPE E, NEOFLON PFA
Red Lion Controls, Inc.
TMPE - TC Temperature Probe, Type E, Neoflon PFA
TMPE2SU1
Description
Thermocouple Sensor, Type E
-328° to 500° F (-200° to 260° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Neoflon PFA Wire Insulation
Description
Thermocouple Sensor, Type E
-328° to 500° F (-200° to 260° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Neoflon PFA Wire Insulation
Suppliers
TMPE - TC Temperature Probe, Type E, Neoflon PFA
TMPE2SU1
Thermocouple Sensor, Type E
-328° to 500° F (-200° to 260° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Neoflon PFA Wire Insulation
- Thermocouple Sensor, Type E
- -328° to 500° F (-200° to 260° C)
- Field Cuttable Temperature Probe can be cut from 24" to 3.5"
- Neoflon PFA Wire Insulation
Supplier's Site
Technical Specifications
|
Product Category
|
Thermocouple Temperature Probes |
|
Product Number
|
TMPE2SU1 |
|
Product Name
|
TMPE - TC Temperature Probe, Type E, Neoflon PFA |
|
Base, Noble and Refractory Metal Type
|
E
|
Unlock Full Specs
to access all available technical data
Similar Products
United Electric Controls Company
Configuration
Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type
E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration
Double Element (optional feature)
View Details
Application Options
Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration
Ungrounded Thermocouple
Base, Noble and Refractory Metal Type
E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Sensed Temperature
482 F (250 C)
Base, Noble and Refractory Metal Type
K
Probe Configuration
Drop Probe; Other (Special Purpose); Narrow
View Details
Sensed Temperature
-20 to 800 F (-28.89 to 427 C)
Configuration
Ungrounded Thermocouple
Base, Noble and Refractory Metal Type
K
View Details