Red Lion Controls, Inc. TMP QD Thermocouple Probe Type K High Temp. 0.125" TMPKQD05

Description
Quick Disconnect Temperature Probes Choice of 304 Stainless Steel, Inconel 600 or XL Sheath Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature and Standard Size Probes XL High Temperature Probe Available Standard Universal Female Connector Compatible with Mini and Standard Size Probes Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also available
Description
Quick Disconnect Temperature Probes Choice of 304 Stainless Steel, Inconel 600 or XL Sheath Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature and Standard Size Probes XL High Temperature Probe Available Standard Universal Female Connector Compatible with Mini and Standard Size Probes Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also available

Suppliers

Company
Product
Description
Supplier Links
TMP QD Thermocouple Probe Type K High Temp. 0.125
York, PA, United States
TMP QD Thermocouple Probe Type K High Temp. 0.125"
TMPKQD05
TMP QD Thermocouple Probe Type K High Temp. 0.125" TMPKQD05
Quick Disconnect Temperature Probes Choice of 304 Stainless Steel, Inconel 600 or XL Sheath Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature and Standard Size Probes XL High Temperature Probe Available Standard Universal Female Connector Compatible with Mini and Standard Size Probes Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also available
  • Quick Disconnect Temperature Probes
  • Choice of 304 Stainless Steel, Inconel 600 or XL Sheath
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip Included with Miniature and Standard Size Probes
  • XL High Temperature Probe Available
  • Standard Universal Female Connector Compatible with Mini and Standard Size Probes
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also available
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKQD05
Product Name TMP QD Thermocouple Probe Type K High Temp. 0.125"
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7888709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe; Other (Special Purpose); Conical
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details