Red Lion Controls, Inc. TMPJQD - Quick Disconnect 1/8" Thermocouple Probe, Type J TMPJQD03

Description
Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
Description
Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional

Suppliers

Company
Product
Description
Supplier Links
TMPJQD - Quick Disconnect 1/8
York, PA, United States
TMPJQD - Quick Disconnect 1/8" Thermocouple Probe, Type J
TMPJQD03
TMPJQD - Quick Disconnect 1/8" Thermocouple Probe, Type J TMPJQD03
Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
  • Thermocouple Probe, Type J
  • Quick Disconnect, Standard Universal Female Connector Compatible
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
  • 1/8" Sheath Diameter
  • 304 Stainless Steel
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPJQD03
Product Name TMPJQD - Quick Disconnect 1/8" Thermocouple Probe, Type J
Base, Noble and Refractory Metal Type J
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten-Coated Molybdenum for Graphite-Lined Furnaces -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type S (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details