Red Lion Controls, Inc. Mini Quick Disconnect 1/16" Thermocouple Probe, Type J TMPJQD02

Description
Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
Description
Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional

Suppliers

Company
Product
Description
Supplier Links
Mini Quick Disconnect 1/16
York, PA, United States
Mini Quick Disconnect 1/16" Thermocouple Probe, Type J
TMPJQD02
Mini Quick Disconnect 1/16" Thermocouple Probe, Type J TMPJQD02
Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
  • Thermocouple Probe, Type J
  • Quick Disconnect, Standard Universal Female Connector Compatible
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
  • 1/16" Sheath Diameter
  • Inconel 600
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPJQD02
Product Name Mini Quick Disconnect 1/16" Thermocouple Probe, Type J
Base, Noble and Refractory Metal Type J
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Industrial Thermocouples Sheath, No Leads, Plug Connection - THERMOCOUPLE STYLES 14 & 74 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly - XP02 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details