Red Lion Controls, Inc. 1/16" Transition Joint Probe, Type K, 304 Stainless Steel TMPKTJ03

Description
Transition Joint Probe, Type K Maximum Tempearture 1650° F (899° C) 1/16" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Description
Transition Joint Probe, Type K Maximum Tempearture 1650° F (899° C) 1/16" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1

Suppliers

Company
Product
Description
Supplier Links
1/16
York, PA, United States
1/16" Transition Joint Probe, Type K, 304 Stainless Steel
TMPKTJ03
1/16" Transition Joint Probe, Type K, 304 Stainless Steel TMPKTJ03
Transition Joint Probe, Type K Maximum Tempearture 1650° F (899° C) 1/16" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Transition Joint Probe, Type K
  • Maximum Tempearture 1650° F (899° C)
  • 1/16" Sheath Diameter
  • 304 SS
  • Stripped bare wire ends
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKTJ03
Product Name 1/16" Transition Joint Probe, Type K, 304 Stainless Steel
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
Frame 5 Series EGT Sensor -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details