Red Lion Controls, Inc. 1/8" Transition Joint Probe, Type K, 304 Stainless Steel TMPKTJ04

Description
Transition Joint Probe, Type K Maximum Tempearture 1650° F (889° C) 1/8" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Description
Transition Joint Probe, Type K Maximum Tempearture 1650° F (889° C) 1/8" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1

Suppliers

Company
Product
Description
Supplier Links
1/8
York, PA, United States
1/8" Transition Joint Probe, Type K, 304 Stainless Steel
TMPKTJ04
1/8" Transition Joint Probe, Type K, 304 Stainless Steel TMPKTJ04
Transition Joint Probe, Type K Maximum Tempearture 1650° F (889° C) 1/8" Sheath Diameter 304 SS Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Transition Joint Probe, Type K
  • Maximum Tempearture 1650° F (889° C)
  • 1/8" Sheath Diameter
  • 304 SS
  • Stripped bare wire ends
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKTJ04
Product Name 1/8" Transition Joint Probe, Type K, 304 Stainless Steel
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Industrial Thermocouples Sheath with Leads and NPT Process Fitting - THERMOCOUPLE STYLES 23I/23P/24 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Penetration Style Sensor - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Application Options Designed Specifically for Sanitary Applications
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature); T (optional feature)
View Details