Red Lion Controls, Inc. Mini Quick Disconnect 1/16" Thermocouple Probe, Type E TMPEQD02

Description
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
Description
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional

Suppliers

Company
Product
Description
Supplier Links
Mini Quick Disconnect 1/16
York, PA, United States
Mini Quick Disconnect 1/16" Thermocouple Probe, Type E
TMPEQD02
Mini Quick Disconnect 1/16" Thermocouple Probe, Type E TMPEQD02
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
  • Thermocouple Probe, Type E
  • Quick Disconnect, Standard Universal Female Connector Compatible
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
  • 1/16" Sheath Diameter
  • Inconel 600
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPEQD02
Product Name Mini Quick Disconnect 1/16" Thermocouple Probe, Type E
Base, Noble and Refractory Metal Type E
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details