Red Lion Controls, Inc. TMPRT - Pipe Plug RTD Sensor, Type 385, 20' cable TMPRT003

Description
RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA insulated lead wires 20' Cable Strain relief spring Ideal for use in pressure vessel applications, 172 bar (2500 psi) maximum
Description
RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA insulated lead wires 20' Cable Strain relief spring Ideal for use in pressure vessel applications, 172 bar (2500 psi) maximum

Suppliers

Company
Product
Description
Supplier Links
TMPRT - Pipe Plug RTD Sensor, Type 385, 20' cable - TMPRT003 - Red Lion Controls, Inc.
York, PA, United States
TMPRT - Pipe Plug RTD Sensor, Type 385, 20' cable
TMPRT003
TMPRT - Pipe Plug RTD Sensor, Type 385, 20' cable TMPRT003
RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA insulated lead wires 20' Cable Strain relief spring Ideal for use in pressure vessel applications, 172 bar (2500 psi) maximum
  • RTD Sensor, Type 385
  • High accuracy 100 Ω Class A DIN platinum element
  • Measure temperature up to 230°C (450°F)
  • 0.24" (6 mm) diameter, stainless steel probe
  • Steel braided, neoflon PFA insulated lead wires
  • 20' Cable
  • Strain relief spring
  • Ideal for use in pressure vessel applications, 172 bar (2500 psi) maximum
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category RTD Temperature Probes
Product Number TMPRT003
Product Name TMPRT - Pipe Plug RTD Sensor, Type 385, 20' cable
Sensitive Length 0.2400 inch (6.1 mm)
Unlock Full Specs
to access all available technical data