Red Lion Controls, Inc. TMPKTJ - 1/16" Transition Joint Probe, Type K, XL TMPKTJ06

Description
Transition Joint Probe, Type K Maximum Tempearture 2100° F (1149° C) 1/16" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Description
Transition Joint Probe, Type K Maximum Tempearture 2100° F (1149° C) 1/16" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1

Suppliers

Company
Product
Description
Supplier Links
TMPKTJ - 1/16
York, PA, United States
TMPKTJ - 1/16" Transition Joint Probe, Type K, XL
TMPKTJ06
TMPKTJ - 1/16" Transition Joint Probe, Type K, XL TMPKTJ06
Transition Joint Probe, Type K Maximum Tempearture 2100° F (1149° C) 1/16" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Transition Joint Probe, Type K
  • Maximum Tempearture 2100° F (1149° C)
  • 1/16" Sheath Diameter
  • XL
  • Stripped bare wire ends
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKTJ06
Product Name TMPKTJ - 1/16" Transition Joint Probe, Type K, XL
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with Terminal Head and Support Tube -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Abrasion Resistant Thermocouple - Special Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Single Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details