TMPEQD01 -- TMPEQD - MINI QUICK DISCONNECT 1/16" THERMOCOUPLE PROBE, TYPE E
Red Lion Controls, Inc.TMPEQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type ETMPEQD01
Description
Thermocouple Probe, Type E
Quick Disconnect, Standard Universal Female Connector Compatible
Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
1/16" Sheath Diameter
304 Stainless Steel
Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Color Coded Connector Body
Thermocouple Wire and Retractable Sensor Cables are also Optional
Red Lion Controls, Inc.
Done
Description
Thermocouple Probe, Type E
Quick Disconnect, Standard Universal Female Connector Compatible
Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
1/16" Sheath Diameter
304 Stainless Steel
Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Color Coded Connector Body
Thermocouple Wire and Retractable Sensor Cables are also Optional
TMPEQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type E
TMPEQD01
TMPEQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type E
TMPEQD01
Thermocouple Probe, Type E
Quick Disconnect, Standard Universal Female Connector Compatible
Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
1/16" Sheath Diameter
304 Stainless Steel
Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Color Coded Connector Body
Thermocouple Wire and Retractable Sensor Cables are also Optional
Thermocouple Probe, Type E
Quick Disconnect, Standard Universal Female Connector Compatible
Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
1/16" Sheath Diameter
304 Stainless Steel
Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Color Coded Connector Body
Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site
Technical Specifications
Red Lion Controls, Inc.
Product Category
Thermocouple Temperature Probes
Product Number
TMPEQD01
Product Name
TMPEQD - Mini Quick Disconnect 1/16" Thermocouple Probe, Type E