Red Lion Controls, Inc. TMPKTJ - 1/8" Transition Joint Probe, Type K, Inconel TMPKTJ02

Description
Transition Joint Probe, Type K Maximum Tempearture 1960° F (1071° C) 1/8" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Description
Transition Joint Probe, Type K Maximum Tempearture 1960° F (1071° C) 1/8" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1

Suppliers

Company
Product
Description
Supplier Links
TMPKTJ - 1/8
York, PA, United States
TMPKTJ - 1/8" Transition Joint Probe, Type K, Inconel
TMPKTJ02
TMPKTJ - 1/8" Transition Joint Probe, Type K, Inconel TMPKTJ02
Transition Joint Probe, Type K Maximum Tempearture 1960° F (1071° C) 1/8" Sheath Diameter Inconel 600 Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Transition Joint Probe, Type K
  • Maximum Tempearture 1960° F (1071° C)
  • 1/8" Sheath Diameter
  • Inconel 600
  • Stripped bare wire ends
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKTJ02
Product Name TMPKTJ - 1/8" Transition Joint Probe, Type K, Inconel
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Wire Thermocouple -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.3750 to 6 inch (9.52 to 152 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details