Hubbell Electrical Products Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10 1/2 INCH L X 8 7/8 INCH W X 7 15/16 INCH D OVERALL SIZE 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D... | |
| 10 1/2 INCH L X 8 7/8 INCH W X 7 3/16 INCH D OVERALL SIZE 9 1/8 INCH L X 7 5/8 INCH W X 4 15/16 INCH D... | |
| 10-1/2 INCH L X 8-7/8 INCH W X 7-3/16 INCH D OVERALL SIZE 9-1/8 INCH L X 7-5/8 INCH W X 4-15/16 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 10-1/2 INCH W X 7-17/32 INCH D X 10-1/2 INCH H SIZE 29/29T/39/49/59/79/1 300/2100 SERIES 4-1/2 INCH RECTANGULAR INSTRUMENT USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203,... | |
| 10-1/2 INCH W X 7-17/32 INCH D X 10-1/2 INCH H SIZE AB/DB-40 4 1/2 INCH RECTANGULAR AC AMMETER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203,... | |
| 11 3/4 INCH H SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP... | |
| 12 INCH L X 11 INCH W X 16 3/16 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 13 9/16 INCH D INNER SIZE... | |
| 12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 10 1/2 INCH L X 9 1/2 INCH W X 5 INCH D INNER SIZE 4... | |
| 12 INCH L X 11 INCH W X 7 5/8 INCH D OVERALL SIZE 4 INCH HUB SIZE UL, CSA, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2... | |
| 12-1/8 INCH W X 8-3/4 INCH D X 12 INCH H SIZE AB/DB-40 4 1/2 INCH RECTANGULAR AC VOLTMETER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203,... | |
| 2 INCH DIA X 5 15/16 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS DETECTOR, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, METHANE GAS/H2S MONITOR, TRANSDUCER, LEVEL DETECTOR, PRESSURE SWITCH, TEMPERATURE... | |
| 3 5/8 INCH W X 3 1/2 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I... | |
| 3 5/8 INCH W X 4 5/16 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I... | |
| 3-5/8 INCH W X 3-1/2 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I... | |
| 3-5/8 INCH W X 4-5/16 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I... | |
| 4 3/8 INCH W X 4 3/16 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D,... | |
| 4 INCH W X 4 1/4 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE... | |
| 4 INCH W X 4-1/4 INCH D SIZE GCS/SWBC SERIES CONTROL STATION USED ON 3 GANG(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I... | |
| 4-5/8 INCH L X 4-5/8 INCH W X 4-5/32 INCH D OVERALL SIZE 3-3/4 INCH L X 3-3/4 INCH W X 2-11/16 INCH D INNER SIZE 1-1/2 INCH HUB SIZE... | |
| 5 15/64 INCH W X 3 7/8 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,... | |
| 5 15/64 INCH W X 4 17/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,... | |
| 5 15/64 INCH W X 5 15/16 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,... | |
| 5 15/64 INCH W X 6 15/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,... | |
| 5 15/64 INCH W X 7 3/4 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/TWO WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR,... | |
| 5-15/64 INCH W X 3-7/8 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER... | |
| 5-15/64 INCH W X 4-17/32 INCH H SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER... | |
| 6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D... | |
| 6 5/8 INCH L X 5 1/2 INCH W X 5 23/32 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D... | |
| 6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 2 INCH HUB SIZE UL, CSA, FM APPROVAL LUG MOUNTING CLASS I DIV 1... | |
| 6 7/8 INCH L X 6 7/8 INCH W X 5 15/16 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 3/16 INCH D INNER SIZE... | |
| 6-5/8 INCH L X 5-1/2 INCH W X 5-1/4 INCH D OVERALL SIZE 5-3/4 INCH L X 4-5/8 INCH W X 3-9/32 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 6-7/8 INCH L X 6-7/8 INCH W X 5-15/16 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4-3/16 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 8-1/8 INCH W X 6-13/32 INCH D X 6-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM... | |
| 9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE 178 SERIES 4-1/2 INCH, 162/167/250/251 SERIES 3-1/2 INCH, 236 WITHOUT RESET 3-1/2 INCH, R-371 SERIES 4 INCH RECTANGULAR... | |
| 9-1/8 INCH W X 6-11/16 INCH D X 9-7/8 INCH H SIZE AMMETER, VOLTMETER, MOUNTING METER USED ON 3/4 INCH-14 TPI HUB SIZE 2 HUB(S) UL 1203, CSA C22.2, FM... | |
| 9-7/8 INCH L X 8-3/8 INCH W X 6-17/32 INCH D OVERALL SIZE 8-5/16 INCH L X 7-1/16 INCH W X 4-1/8 INCH D INNER SIZE 2-1/2 INCH HUB SIZE... | |
| BLANK TYPE ALUMINUM MATERIAL POWDERED EPOXY/POLYESTER FINISH GRAY COLOR 5.75 INCH 4.25 INCH UL, CSA, FM APPROVAL 33 CU INCH CAPACITY LUG MOUNTING HARDWARE APPLICATION INDUSTRIAL, INSTRUMENTATION HOUSE | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 10-5/8 INCH 12 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 6 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 10-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1/2 INCH HUB SIZE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 10-3/8 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 8 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 14-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 4 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 17-3/4 INCH 17-3/8 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 15 GANG(S) UL, CSA APPROVAL (4) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 17-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 5 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 10-3/8 INCH 2-1/2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 2-1/2 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL 7-1/8 INCH 5-1/4 INCH 3-5/16 INCH DEEP SHAPE 1-1/2 INCH HUB SIZE 2 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CAST COPPER FREE ALUMINUM ALLOY MATERIAL SHALLOW SHAPE 1-1/2 INCH HUB SIZE UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE SWB MODEL | |
| CEILING FAN TYPE STEEL MATERIAL 1-1/2 INCH ROUND SHAPE UL 514A APPROVAL 6 STANDARD PACKAGE 15.5 CU INCH CAPACITY (2) 1/2 INCH END KNOCKOUT SIZE 2 KNOCKOUT(S) (2) END KNOCKOUT... | |
| DEAD END TYPE 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 1 HUB(S) 2... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH... | |
| DEAD END TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH... | |
| DEAD END TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH LENGTH X 3-11/16 INCH WIDTH X 1-3/4 INCH DEPTH SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH HUB... | |
| DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 5/8 INCH 3.625 DEPTH IN INCH 4.5 DIAMETER IN INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S)... | |
| DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3-5/8 INCH ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)... | |
| DOUBLE FACE, FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 3 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL... | |
| ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2... | |
| ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2,... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 13/16 INCH 2.8125 WIDTH IN INCH 4 9/16 INCH 4.5625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 4 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D... | |
| FEED THROUGH TYPE 6 13/16 INCH L X 3 11/16 INCH W X 1 3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 2... | |
| FEED THROUGH TYPE 7 INCH L X 7 17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1 INCH HUB SIZE 2 HUB(S) 2... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 3-5/8 INCH 5-1/4 INCH 3-5/16 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-1/2 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL, CSA APPROVAL (2) LUGS... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 3-11/16 INCH W X 1-3/4 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 1/2 INCH... | |
| FEED THROUGH TYPE CAST COPPER FREE ALUMINUM ALLOY MATERIAL 6-13/16 INCH L X 7-17/32 INCH W X 2 INCH D SIZE FXCS/FXS SERIES COVER SUB ASSEMBLY USED ON 3/4 INCH... | |
| FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA... | |
| FEED THROUGH TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA... | |
| FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH WIDTH X 2-1/4 INCH DEPTH X 5-7/8 INCH HEIGHT SIZE CONTROL STATION EXTERNAL SEALING REQUIRED USED ON 3/4 INCH HUB SIZE... | |
| FEED-THROUGH TYPE CAST COPPER-FREE ALUMINUM ALLOY MATERIAL 3 INCH 5-7/8 INCH 2-1/4 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE... | |
| MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)... | |
| MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)... | |
| MEDIUM TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/4 INCH ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)... | |
| SHALLOW TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 5/8 INCH 1.625 DEPTH IN INCH 4.5 DIAMETER IN INCH ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S)... | |
| SHALLOW TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1-5/8 INCH ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S)... | |
| UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV... |
| << Prev |