Silicon Labs RF Transceiver Modules - BGM111A256V2 BGM111A256V2

Description
Manufacturer: Silicon Labs Win Source Part Number: 864215-BGM111A256V2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Strip Mounting: Surface Mount Family Name: BGM111 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 864215-BGM111A256V2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Strip Mounting: Surface Mount Family Name: BGM111 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGM111A256V2 is a Bluetooth low energy module designed for applications requiring reliable RF performance and low power consumption. It operates at a frequency of 2.4 GHz and offers a maximum transmit power of +8 dBm, with a receiver sensitivity of -92 dBm, enabling a range of up to 200 meters. This module is based on the EFR32BG1 System-on-Chip (SoC) and features a 32-bit ARM Cortex-M4 processor, 256 kB of flash memory, and 32 kB of RAM, making it suitable for hosting end-user applications without the need for an external microcontroller. The BGM111A256V2 supports Bluetooth 4.2 and includes an integrated antenna, DC-DC converter, and various hardware interfaces for connecting peripherals. It is optimized for low energy consumption, with a receive current of 8.7 mA and a deep sleep current of 2.5 OºA, making it ideal for battery-powered devices. The module is versatile and can be utilized in a range of applications, including IoT sensors, health and wellness devices, and home automation systems. Its compact dimensions of 12.9 x 15.00 x 2.0 mm facilitate easy integration into various designs.

Datasheet Summary
Powered by GS/AI

The BGM111A256V2 is a Bluetooth low energy module designed for applications requiring reliable RF performance and low power consumption. It operates at a frequency of 2.4 GHz and offers a maximum transmit power of +8 dBm, with a receiver sensitivity of -92 dBm, enabling a range of up to 200 meters. This module is based on the EFR32BG1 System-on-Chip (SoC) and features a 32-bit ARM Cortex-M4 processor, 256 kB of flash memory, and 32 kB of RAM, making it suitable for hosting end-user applications without the need for an external microcontroller. The BGM111A256V2 supports Bluetooth 4.2 and includes an integrated antenna, DC-DC converter, and various hardware interfaces for connecting peripherals. It is optimized for low energy consumption, with a receive current of 8.7 mA and a deep sleep current of 2.5 OºA, making it ideal for battery-powered devices. The module is versatile and can be utilized in a range of applications, including IoT sensors, health and wellness devices, and home automation systems. Its compact dimensions of 12.9 x 15.00 x 2.0 mm facilitate easy integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - BGM111A256V2 - 864215-BGM111A256V2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BGM111A256V2
864215-BGM111A256V2
RF Transceiver Modules - BGM111A256V2 864215-BGM111A256V2
Manufacturer: Silicon Labs Win Source Part Number: 864215-BGM111A256V2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Strip Mounting: Surface Mount Family Name: BGM111 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090

Manufacturer: Silicon Labs
Win Source Part Number: 864215-BGM111A256V2
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Module
Package: Strip
Mounting: Surface Mount
Family Name: BGM111
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090

Buy Now Datasheet
RF Transceiver Modules and Modems - BGM111A256V2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BGM111A256V2-ND
RF Transceiver Modules and Modems BGM111A256V2-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BGM111A256V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BGM111A256V2
RF and Wireless - RF Transceiver Modules and Modems BGM111A256V2
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BGM111A256V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BGM111A256V2
RF Transceiver Modules and Modems BGM111A256V2
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 864215-BGM111A256V2 BGM111A256V2-ND BGM111A256V2 BGM111A256V2
Product Name RF Transceiver Modules - BGM111A256V2 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module Surface Mount; Module
RF Modulation Frequency Shift Key
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QM42639 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
5 GHz WiFi FEM with Detector - AFEM-S106 - Broadcom Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation 64QAM
View Details
RF/IF and RFID - RF Transceiver Modules and Modems - 1049491-BM77SPP03MC2-0008AA - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
View Details
5 suppliers