Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Win Source Part Number: 1235678-BGM13S22F512
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: Blue Gecko
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Data Rate: 2Mbps
Memory Size: 512kB Flash, 64kB RAM
Antenna Type: Integrated, Chip
Power - Output: 8dBm
Sensitivity: -102.1dBm
Current - Receiving: 10.5mA
Utilized IC / Part: EFR32BG13
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I²C, I²S, IrDA, SPI, UART
Current - Transmitting: 8.9mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 51-SMD Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-BGM13S22F512GA-V
Base Product Number: BGM13
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-BGM13S22F512GA-V3RTR-ND | 1235678-BGM13S22F512GA-V3R | BGM13S22F512GA-V3R | BGM13S22F512GA-V3R |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | -102 dBm |
| Output Power | 8 dBm | 8 dBm | 8 dBm | 8 dBm |