Sierra Wireless, Inc. RF Transceiver Modules and Modems BC127-1103383

Description
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1495-1000-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1495-1000-2-ND
RF Transceiver Modules and Modems 1495-1000-2-ND
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1339071-BC127-1103383 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1339071-BC127-1103383
RF and Wireless - RF Transceiver Modules and Modems 1339071-BC127-1103383
Win Source Part Number: 1339071-BC127-110338 3 Category: RF and Wireless - RF Transceiver Modules and Modems Series: BC - AirPrime® Package: Tape & Reel Standard Package: 1,000 Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 3Mbps Memory Size: 16MB Flash Antenna Type: Integrated, Chip Power - Output: 10dBm Sensitivity: -88dBm Current - Receiving: 15mA RF Family/Standard: Bluetooth Modulation: DPSK, DQPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART, USB Current - Transmitting: 15mA Voltage - Supply: 3.3V ~ 4.7V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Sierra Wireless Base Product Number: BC127 Product Status: Obsolete

Win Source Part Number: 1339071-BC127-1103383
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: BC - AirPrime®
Package: Tape & Reel
Standard Package: 1,000
Frequency: 2.4GHz
Protocol: Bluetooth v4.0 Dual Mode
Data Rate: 3Mbps
Memory Size: 16MB Flash
Antenna Type: Integrated, Chip
Power - Output: 10dBm
Sensitivity: -88dBm
Current - Receiving: 15mA
RF Family/Standard: Bluetooth
Modulation: DPSK, DQPSK, GFSK
Serial Interfaces: I2C, I2S, SPI, UART, USB
Current - Transmitting: 15mA
Voltage - Supply: 3.3V ~ 4.7V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Sierra Wireless
Base Product Number: BC127
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BC127-1103383 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
BC127-1103383
RF and Wireless - RF Transceiver Modules and Modems BC127-1103383
RF TXRX MOD BLUETOOTH CHIP SMD

RF TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BC127-1103383 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BC127-1103383
RF Transceiver Modules and Modems BC127-1103383
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1495-1000-2-ND 1339071-BC127-1103383 BC127-1103383 BC127-1103383
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key; Phase Shift Key
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm -88 dBm -88 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1122-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details