Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84880B0IFSBG BCM84880B0IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863838-BCM84880B0IFS BG Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - Ethernet 169-BGA (11x11) Package: Tray Package: 169-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 169-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863838-BCM84880B0IFS BG Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - Ethernet 169-BGA (11x11) Package: Tray Package: 169-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 169-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84880B0IFSBG - 863838-BCM84880B0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84880B0IFSBG
863838-BCM84880B0IFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84880B0IFSBG 863838-BCM84880B0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863838-BCM84880B0IFS BG Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - Ethernet 169-BGA (11x11) Package: Tray Package: 169-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 169-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 863838-BCM84880B0IFSBG
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver - Ethernet 169-BGA (11x11)
Package: Tray
Package: 169-BGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 169-BGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
Drivers, Receivers, Transceivers - BCM84880B0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM84880B0IFSBG
Drivers, Receivers, Transceivers BCM84880B0IFSBG
1/1 Transceiver Ethernet 169-BGA (11x11)

1/1 Transceiver Ethernet 169-BGA (11x11)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 863838-BCM84880B0IFSBG BCM84880B0IFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84880B0IFSBG Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 169-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details