General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | AW24RUH-U-AA |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Operating Frequency | 2400 MHz |