Silicon Labs RF Transceiver Modules and Modems BGM123A256V2

Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BGM123A256V2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BGM123A256V2-ND
RF Transceiver Modules and Modems BGM123A256V2-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - BGM123A256V2 - 913331-BGM123A256V2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BGM123A256V2
913331-BGM123A256V2
RF Transceiver Modules - BGM123A256V2 913331-BGM123A256V2
Manufacturer: Silicon Labs Win Source Part Number: 913331-BGM123A256V2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: 56-SMD Module Package: Tray Mounting: Surface Mount Family Name: BGM123 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 913331-BGM123A256V2
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: 56-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: BGM123
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now
RF Transceiver Modules and Modems - BGM123A256V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BGM123A256V2
RF Transceiver Modules and Modems BGM123A256V2
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - BGM123A256V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BGM123A256V2
RF and Wireless - RF Transceiver Modules and Modems BGM123A256V2
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BGM123A256V2-ND 913331-BGM123A256V2 BGM123A256V2 BGM123A256V2
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - BGM123A256V2 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm
Output Power 8 dBm 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1106-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers