Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems BG95M3LA-MINIPCIE

Description
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-BG95M3LA-MINIPCIE-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG95M3LA-MINIPCIE-ND
RF Transceiver Modules and Modems 2958-BG95M3LA-MINIPCIE-ND
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1355011-BG95M3LA-MINIPCIE - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1355011-BG95M3LA-MINIPCIE
RF and Wireless - RF Transceiver Modules and Modems 1355011-BG95M3LA-MINIPCIE
Win Source Part Number: 1355011-BG95M3LA-MIN IPCIE Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -35°C ~ 75°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Quectel Package: Tray Product Status: Active Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Package / Case: Module Base Product Number: BG95 Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C SC Voltage - Supply: 3.3V ~ 4.3V RF Family/Standard: Cellular, Navigation Antenna Type: Antenna Not Included Data Rate: 1.119Mbps Protocol: BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Power - Output: 21dBm Serial Interfaces: GPIO, I²C, PCM, UART, USB Current - Receiving: 18.9mA

Win Source Part Number: 1355011-BG95M3LA-MINIPCIE
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -35°C ~ 75°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Quectel
Package: Tray
Product Status: Active
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Package / Case: Module
Base Product Number: BG95
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A992C SC
Voltage - Supply: 3.3V ~ 4.3V
RF Family/Standard: Cellular, Navigation
Antenna Type: Antenna Not Included
Data Rate: 1.119Mbps
Protocol: BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE
Power - Output: 21dBm
Serial Interfaces: GPIO, I²C, PCM, UART, USB
Current - Receiving: 18.9mA

Buy Now Datasheet
RF Transceiver Modules and Modems - BG95M3LA-MINIPCIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BG95M3LA-MINIPCIE
RF Transceiver Modules and Modems BG95M3LA-MINIPCIE
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers
Product Number 2958-BG95M3LA-MINIPCIE-ND 1355011-BG95M3LA-MINIPCIE BG95M3LA-MINIPCIE
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Output Power 21 dBm 21 dBm 21 dBm
Package Type Module Module Surface Mount; Module
Supply Voltage 3.3 to 4.3 volts 3.3 to 4.3 volts 3.3 to 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
LT Series - 418MHz RF Transceiver Module - TRM-418-LT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Prototyping and High-volume Production
RF Modulation On-Off Keyed
View Details
2 suppliers