Manufacturer: Rohm Semiconductor
Win Source Part Number: 863963-BD41000FJ-CGE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver - CXPI 8-SOP-J
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD41000
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BD41000FJ-CGE2DKR, BD41000FJ-CGE2CT, BD41000FJ-CGE2TR
1/1 Transceiver CXPI 8-SOP-J
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 863963-BD41000FJ-CGE2 | BD41000FJ-CGE2 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - BD41000FJ-CGE2 | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |