Broadcom Inc. Drivers, Receivers, Transceivers BCM5461SA1IPFG

Description
1/1 Transceiver Full, Half Ethernet 117-BGA
Description
1/1 Transceiver Full, Half Ethernet 117-BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The BCM5461SA1IPFG is a fully integrated 10/100/1000BASE-T Gigabit Ethernet transceiver designed for low power consumption and compact size, making it suitable for backplane and uplink applications. It operates with a power requirement of less than 700 mW per port and supports advanced power management features, including Wake on LAN. The device is compliant with IEEE 802.3, 802.3u, and 802.3ab standards, ensuring interoperability with standard devices at various speeds. This transceiver offers multiple MAC interface options, including GMII, RGMII, SGMII, SerDes, RTBI, and MII, and can seamlessly switch between copper and fiber media. It features a cable plant diagnostic function that detects wiring issues and provides link quality indication, which aids in troubleshooting and prevents erroneous equipment returns. The BCM5461SA1IPFG also boasts robust ESD tolerance, reducing the risk of damage during installation and operation. Its architecture is optimized for low EMI emissions, simplifying compliance with emission standards. Overall, this transceiver is a cost-effective solution for implementing Gigabit Ethernet connectivity in various applications.

Datasheet Summary
Powered by GS/AI

The BCM5461SA1IPFG is a fully integrated 10/100/1000BASE-T Gigabit Ethernet transceiver designed for low power consumption and compact size, making it suitable for backplane and uplink applications. It operates with a power requirement of less than 700 mW per port and supports advanced power management features, including Wake on LAN. The device is compliant with IEEE 802.3, 802.3u, and 802.3ab standards, ensuring interoperability with standard devices at various speeds. This transceiver offers multiple MAC interface options, including GMII, RGMII, SGMII, SerDes, RTBI, and MII, and can seamlessly switch between copper and fiber media. It features a cable plant diagnostic function that detects wiring issues and provides link quality indication, which aids in troubleshooting and prevents erroneous equipment returns. The BCM5461SA1IPFG also boasts robust ESD tolerance, reducing the risk of damage during installation and operation. Its architecture is optimized for low EMI emissions, simplifying compliance with emission standards. Overall, this transceiver is a cost-effective solution for implementing Gigabit Ethernet connectivity in various applications.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - BCM5461SA1IPFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM5461SA1IPFG
Drivers, Receivers, Transceivers BCM5461SA1IPFG
1/1 Transceiver Full, Half Ethernet 117-BGA

1/1 Transceiver Full, Half Ethernet 117-BGA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number BCM5461SA1IPFG
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 117-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details