Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems BG96MA-128-SGN

Description
Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote
Description
Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quectel BG96MA-128-SGN is an LTE Cat M1, Cat NB1, and EGPRS module designed for low-power, high-efficiency applications. It supports maximum data rates of 375 kbps for both downlink and uplink, making it suitable for various M2M applications such as wireless POS, smart metering, and tracking. The module operates across global frequency bands and features a compact SMT form factor of 26.5 mm vó 22.5 mm vó 2.3 mm, facilitating integration into size-constrained designs. The BG96 offers ultra-low power consumption, with typical consumption in power-saving modes as low as 10 OºA. It supports a wide range of interfaces, including USB, UART, and I2C, and is compatible with various operating systems, including Windows, Linux, and Android. The module also includes advanced features such as GNSS support and firmware upgrade capabilities via USB and DFOTA. With an operating temperature range of -40 °C to +85 °C and compliance with multiple regulatory standards, the BG96 is suitable for deployment in diverse environments and applications. Its robust design and extensive protocol support make it a versatile choice for engineers looking to implement cellular connectivity in their projects.

Datasheet Summary
Powered by GS/AI

The Quectel BG96MA-128-SGN is an LTE Cat M1, Cat NB1, and EGPRS module designed for low-power, high-efficiency applications. It supports maximum data rates of 375 kbps for both downlink and uplink, making it suitable for various M2M applications such as wireless POS, smart metering, and tracking. The module operates across global frequency bands and features a compact SMT form factor of 26.5 mm vó 22.5 mm vó 2.3 mm, facilitating integration into size-constrained designs. The BG96 offers ultra-low power consumption, with typical consumption in power-saving modes as low as 10 OºA. It supports a wide range of interfaces, including USB, UART, and I2C, and is compatible with various operating systems, including Windows, Linux, and Android. The module also includes advanced features such as GNSS support and firmware upgrade capabilities via USB and DFOTA. With an operating temperature range of -40 °C to +85 °C and compliance with multiple regulatory standards, the BG96 is suitable for deployment in diverse environments and applications. Its robust design and extensive protocol support make it a versatile choice for engineers looking to implement cellular connectivity in their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-BG96MA-128-SGNTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG96MA-128-SGNTR-ND
RF Transceiver Modules and Modems 2958-BG96MA-128-SGNTR-ND
Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG96MA-128-SGNDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG96MA-128-SGNDKR-ND
RF Transceiver Modules and Modems 2958-BG96MA-128-SGNDKR-ND
Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG96MA-128-SGNCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG96MA-128-SGNCT-ND
RF Transceiver Modules and Modems 2958-BG96MA-128-SGNCT-ND
Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules - BG96MA-128-SGN - 847088-BG96MA-128-SGN - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BG96MA-128-SGN
847088-BG96MA-128-SGN
RF Transceiver Modules - BG96MA-128-SGN 847088-BG96MA-128-SGN
Manufacturer: Quectel Win Source Part Number: 847088-BG96MA-128-SG N Features: Transceiver Module Package: Reel - TR Family Name: BG96 Categories: RF/IF and RFID ECCN: 5A992C 21 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 2958-BG96MA-128-SGND KR, 2958-BG96MA-128-SGNC T, 2958-BG96MA-128-SGNT R

Manufacturer: Quectel
Win Source Part Number: 847088-BG96MA-128-SGN
Features: Transceiver Module
Package: Reel - TR
Family Name: BG96
Categories: RF/IF and RFID
ECCN: 5A992C 21
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 2958-BG96MA-128-SGNDKR, 2958-BG96MA-128-SGNCT, 2958-BG96MA-128-SGNTR

Buy Now Datasheet
RF Transceiver Modules and Modems - BG96MA-128-SGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BG96MA-128-SGN
RF Transceiver Modules and Modems BG96MA-128-SGN
Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, HSPA, LTE, UMTS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BG96MA-128-SGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BG96MA-128-SGN
RF and Wireless - RF Transceiver Modules and Modems BG96MA-128-SGN
RF TXRX MOD CELLULAR SMD

RF TXRX MOD CELLULAR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-BG96MA-128-SGNTR-ND 847088-BG96MA-128-SGN BG96MA-128-SGN BG96MA-128-SGN
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - BG96MA-128-SGN RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Sensitivity -117 dBm -117 dBm -117 dBm
Output Power 23 dBm 23 dBm 23 dBm
Package Type Surface Mount; Module Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Transceiver Modules and Modems - 602-CC-WMX-JQ7D-ZN-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 5850 MHz
View Details
2 suppliers
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details