General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | BDE-RFM214-868 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 18-SMD Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 MHz |