General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included, I-PEX Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | BDE-RFM214A-915 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 39-SMD Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 915 MHz |