Silicon Labs RF Transceiver Modules and Modems BGM121A256V2

Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BGM121A256V2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BGM121A256V2-ND
RF Transceiver Modules and Modems BGM121A256V2-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules - BGM121A256V2 - 811843-BGM121A256V2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BGM121A256V2
811843-BGM121A256V2
RF Transceiver Modules - BGM121A256V2 811843-BGM121A256V2
Manufacturer: Silicon Labs Win Source Part Number: 811843-BGM121A256V2 Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Data Rate: 1Mbps Memory Size: 256kB Flash, 32kB RAM Antenna Type: Integrated, Chip Power - Output: 8dBm Sensitivity: -90dBm Current - Receiving: 9mA Utilized IC / Part: EFR32BG RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART Current - Transmitting: 8.2mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-SMD Module Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.85V ~ 3.8V

Manufacturer: Silicon Labs
Win Source Part Number: 811843-BGM121A256V2
Packaging: Tray
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Data Rate: 1Mbps
Memory Size: 256kB Flash, 32kB RAM
Antenna Type: Integrated, Chip
Power - Output: 8dBm
Sensitivity: -90dBm
Current - Receiving: 9mA
Utilized IC / Part: EFR32BG
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
Current - Transmitting: 8.2mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-SMD Module
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.85V ~ 3.8V

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - BGM121A256V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BGM121A256V2
RF and Wireless - RF Transceiver Modules and Modems BGM121A256V2
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BGM121A256V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BGM121A256V2
RF Transceiver Modules and Modems BGM121A256V2
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BGM121A256V2-ND 811843-BGM121A256V2 BGM121A256V2 BGM121A256V2
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - BGM121A256V2 RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm -90 dBm
Output Power 8 dBm 8 dBm 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4568 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
TT Series RF Remote Control Transceiver Module - TRM-900-TT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1338-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers