Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - BC95GJB-02-STD BC95GJB-02-STD

Description
Manufacturer: Quectel Win Source Part Number: 863660-BC95GJB-02-ST D Operating Temperature Range: -35°C ~ 75°C Features: Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: BC95 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-BC95GJB-02-STDD KR, 2958-BC95GJB-02-STDT R, 2958-BC95GJB-02-STDC T
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 863660-BC95GJB-02-ST D Operating Temperature Range: -35°C ~ 75°C Features: Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: BC95 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-BC95GJB-02-STDD KR, 2958-BC95GJB-02-STDT R, 2958-BC95GJB-02-STDC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - BC95GJB-02-STD - 863660-BC95GJB-02-STD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BC95GJB-02-STD
863660-BC95GJB-02-STD
RF Transceiver Modules - BC95GJB-02-STD 863660-BC95GJB-02-STD
Manufacturer: Quectel Win Source Part Number: 863660-BC95GJB-02-ST D Operating Temperature Range: -35°C ~ 75°C Features: Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: BC95 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Other Part Number: 2958-BC95GJB-02-STDD KR, 2958-BC95GJB-02-STDT R, 2958-BC95GJB-02-STDC T

Manufacturer: Quectel
Win Source Part Number: 863660-BC95GJB-02-STD
Operating Temperature Range: -35°C ~ 75°C
Features: Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Family Name: BC95
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-BC95GJB-02-STDDKR, 2958-BC95GJB-02-STDTR, 2958-BC95GJB-02-STDCT

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BC95GJB-02-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BC95GJB-02-STD
RF and Wireless - RF Transceiver Modules and Modems BC95GJB-02-STD
RF TXRX MOD CELLULAR SMD

RF TXRX MOD CELLULAR SMD

Supplier's Site
RF Transceiver Modules and Modems - BC95GJB-02-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BC95GJB-02-STD
RF Transceiver Modules and Modems BC95GJB-02-STD
Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount

Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 863660-BC95GJB-02-STD BC95GJB-02-STD BC95GJB-02-STD
Product Name RF Transceiver Modules - BC95GJB-02-STD RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Operating Frequency 700 to 2100 MHz 700 to 2100 MHz
Data Rate 150 kbps 150 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details