Silicon Labs RF Transceiver Modules - BGM113A256V2 BGM113A256V2

Description
Manufacturer: Silicon Labs Win Source Part Number: 845760-BGM113A256V2 Series: Blue Gecko Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: 36-SMD Module Package: Strip Mounting: Surface Mount Family Name: BGM113 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 336-3606-6-ND, 336-3606, 336-3606-2INACTIVE, 336-3606-1, 336-3606-2-ND, 336-3606-1-ND, 336-3606-2, 336-3606-6INACTIVE, -BGM113A256V2, 336-3606-6
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 845760-BGM113A256V2 Series: Blue Gecko Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: 36-SMD Module Package: Strip Mounting: Surface Mount Family Name: BGM113 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 336-3606-6-ND, 336-3606, 336-3606-2INACTIVE, 336-3606-1, 336-3606-2-ND, 336-3606-1-ND, 336-3606-2, 336-3606-6INACTIVE, -BGM113A256V2, 336-3606-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - BGM113A256V2 - 845760-BGM113A256V2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BGM113A256V2
845760-BGM113A256V2
RF Transceiver Modules - BGM113A256V2 845760-BGM113A256V2
Manufacturer: Silicon Labs Win Source Part Number: 845760-BGM113A256V2 Series: Blue Gecko Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: 36-SMD Module Package: Strip Mounting: Surface Mount Family Name: BGM113 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 336-3606-6-ND, 336-3606, 336-3606-2INACTIVE, 336-3606-1, 336-3606-2-ND, 336-3606-1-ND, 336-3606-2, 336-3606-6INACTIVE, -BGM113A256V2, 336-3606-6

Manufacturer: Silicon Labs
Win Source Part Number: 845760-BGM113A256V2
Series: Blue Gecko
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: 36-SMD Module
Package: Strip
Mounting: Surface Mount
Family Name: BGM113
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: 336-3606-6-ND, 336-3606, 336-3606-2INACTIVE, 336-3606-1, 336-3606-2-ND, 336-3606-1-ND, 336-3606-2, 336-3606-6INACTIVE, -BGM113A256V2, 336-3606-6

Buy Now Datasheet
RF Transceiver Modules and Modems - 336-3606-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
336-3606-ND
RF Transceiver Modules and Modems 336-3606-ND
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BGM113A256V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BGM113A256V2
RF and Wireless - RF Transceiver Modules and Modems BGM113A256V2
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BGM113A256V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BGM113A256V2
RF Transceiver Modules and Modems BGM113A256V2
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 845760-BGM113A256V2 336-3606-ND BGM113A256V2 BGM113A256V2
Product Name RF Transceiver Modules - BGM113A256V2 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 36-SMD Module Surface Mount; 36-SMD Module
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm -93 dBm
Unlock Full Specs
to access all available technical data

Similar Products

24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Embedded Bluetooth® Modules - RB730 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details