Quectel Wireless Solutions Co., Ltd. RF and Wireless RF Transceiver Modules and Modems BG95M2LA-64-SGNS

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Mounting Type: Surface Mount Package / Case: Module Base Product Number: BG95
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Mounting Type: Surface Mount Package / Case: Module Base Product Number: BG95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Mounting Type: Surface Mount Package / Case: Module Base Product Number: BG95

Alternative Parts (Cross-Reference): Cross
Manufacturer: Quectel
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Mounting Type: Surface Mount
Package / Case: Module
Base Product Number: BG95

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG95M2LA-64-SGNSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG95M2LA-64-SGNSDKR-ND
RF Transceiver Modules and Modems 2958-BG95M2LA-64-SGNSDKR-ND
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG95M2LA-64-SGNSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG95M2LA-64-SGNSTR-ND
RF Transceiver Modules and Modems 2958-BG95M2LA-64-SGNSTR-ND
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG95M2LA-64-SGNSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG95M2LA-64-SGNSCT-ND
RF Transceiver Modules and Modems 2958-BG95M2LA-64-SGNSCT-ND
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BG95M2LA-64-SGNS - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
BG95M2LA-64-SGNS
RF and Wireless - RF Transceiver Modules and Modems BG95M2LA-64-SGNS
RF TXRX MOD SMD

RF TXRX MOD SMD

Supplier's Site
RF Transceiver Modules and Modems - BG95M2LA-64-SGNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BG95M2LA-64-SGNS
RF Transceiver Modules and Modems BG95M2LA-64-SGNS
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 2958-BG95M2LA-64-SGNSDKR-ND BG95M2LA-64-SGNS BG95M2LA-64-SGNS
Product Name RF and Wireless RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
2.4 GHz Wi-Fi Front End Module - QPF4228 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
LR Series - 433MHz RF Receiver Module - RXM-433-LR - Linx Technologies
Specs
Device Type Receiver
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-XB-8XR-DMRM-101-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz
Sensitivity -112 dBm
View Details