Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Surface Mount
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Surface Mount
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Surface Mount
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 1914-BC805MCT-ND | BC805M |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -97 dBm | -97 dBm |
| Output Power | 4 dBm | 4 dBm |
| Package Type | Surface Mount; 14-SMD Module | Surface Mount; 14-SMD Module |