The B1010SP0-2C-R is a Bluetooth Low Energy transceiver module designed for smart applications. It features a CSR1010 IC with a transmit power of +8dBm, enabling a range of 50m to 100m. This module is footprint-compatible
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | B1010SP0-2C-RTR-ND | B1010SP0-2C-R |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -94 dBm | -94 dBm |
| Output Power | 8 dBm | 8 dBm |