Fanstel Corp. RF Transceiver Modules and Modems BC840M

Description
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount
Request a Quote Datasheet
Description
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1914-BC840MCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-BC840MCT-ND
RF Transceiver Modules and Modems 1914-BC840MCT-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1914-BC840MTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-BC840MTR-ND
RF Transceiver Modules and Modems 1914-BC840MTR-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1914-BC840MDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1914-BC840MDKR-ND
RF Transceiver Modules and Modems 1914-BC840MDKR-ND
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless- RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Transceiver Modules and Modems
RF and Wireless- RF Transceiver Modules and Modems
Manufacturer: Fanstel Corp. Category: RF and Wireless- RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: RF Family/Standard Protocol: Bluetooth v5.0, Thread, Zigbee® Frequency: 2.4GHz Data Rate: 2Mbps Power - Output: 8dBm Sensitivity: -96dBm

Manufacturer: Fanstel Corp.
Category: RF and Wireless- RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: RF Family/Standard
Protocol: Bluetooth v5.0, Thread, Zigbee®
Frequency: 2.4GHz
Data Rate: 2Mbps
Power - Output: 8dBm
Sensitivity: -96dBm

Buy Now Datasheet
RF Transceiver Modules and Modems - BC840M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BC840M
RF Transceiver Modules and Modems BC840M
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BC840M - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
BC840M
RF and Wireless - RF Transceiver Modules and Modems BC840M
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1914-BC840MCT-ND BC840M BC840M
Product Name RF Transceiver Modules and Modems RF and Wireless- RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm -96 dBm
Output Power 8 dBm 8 dBm 8 dBm 8 dBm
Package Type Surface Mount; 64-SMD Module Surface Mount; 64-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1067-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Wireless Mesh Networks
Operating Frequency 2400 MHz
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details