Manufacturer: Quectel
Category: RF and Wireless -RF Transceiver Modules and Modems
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: Module
Operating Temperature: -35°C ~ 75°C
Mounting Type: Surface Mount
Protocol: BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE
Antenna Type: Antenna Not Included
Serial Interfaces: GPIO, I²C, PCM, UART, USB
Voltage - Supply: 3.3V ~ 4.3V
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
RF TXRX MODULE CELL/NAV SMD
Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-BG95M5LA-64-SGNSCT-ND | BG95M5LA-64-SGNS | BG95M5LA-64-SGNS | |
| Product Name | RF and Wireless -RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Package Type | Module | Surface Mount; Module | Surface Mount; Module | |
| Supply Voltage | 3.3 to 4.3 volts | 3.3 to 4.3 volts | 4.3 to 3.3 volts | 3.3 to 4.3 volts |
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) |