Quectel Wireless Solutions Co., Ltd. RF and Wireless - RF Transceiver Modules and Modems BC95GVBA-I01-CNASA

Description
Win Source Part Number: 1337734-BC95GVBA-I01 -CNASA Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Protocol: GPRS, GSM, LTE Data Rate: 150kbps Power - Output: 23dBm Sensitivity: -129dBm Current - Receiving: 60mA RF Family/Standard: Cellular Serial Interfaces: ADC, UART Current - Transmitting: 70mA ~ 280mA Voltage - Supply: 3.1V ~ 4.2V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Base Product Number: BC95
Request a Quote Datasheet
Description
Win Source Part Number: 1337734-BC95GVBA-I01 -CNASA Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Protocol: GPRS, GSM, LTE Data Rate: 150kbps Power - Output: 23dBm Sensitivity: -129dBm Current - Receiving: 60mA RF Family/Standard: Cellular Serial Interfaces: ADC, UART Current - Transmitting: 70mA ~ 280mA Voltage - Supply: 3.1V ~ 4.2V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Base Product Number: BC95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1337734-BC95GVBA-I01-CNASA - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1337734-BC95GVBA-I01-CNASA
RF and Wireless - RF Transceiver Modules and Modems 1337734-BC95GVBA-I01-CNASA
Win Source Part Number: 1337734-BC95GVBA-I01 -CNASA Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 250 Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Protocol: GPRS, GSM, LTE Data Rate: 150kbps Power - Output: 23dBm Sensitivity: -129dBm Current - Receiving: 60mA RF Family/Standard: Cellular Serial Interfaces: ADC, UART Current - Transmitting: 70mA ~ 280mA Voltage - Supply: 3.1V ~ 4.2V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -35°C ~ 75°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Base Product Number: BC95

Win Source Part Number: 1337734-BC95GVBA-I01-CNASA
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz
Protocol: GPRS, GSM, LTE
Data Rate: 150kbps
Power - Output: 23dBm
Sensitivity: -129dBm
Current - Receiving: 60mA
RF Family/Standard: Cellular
Serial Interfaces: ADC, UART
Current - Transmitting: 70mA ~ 280mA
Voltage - Supply: 3.1V ~ 4.2V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Quectel
Base Product Number: BC95

Buy Now Datasheet
RF Transceiver Modules and Modems - BC95GVBA-I01-CNASA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BC95GVBA-I01-CNASA
RF Transceiver Modules and Modems BC95GVBA-I01-CNASA
Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Surface Mount

Cellular GPRS, GSM, LTE Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1337734-BC95GVBA-I01-CNASA BC95GVBA-I01-CNASA
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Operating Frequency 700 to 2100 MHz 700 to 2100 MHz
Sensitivity -129 dBm -129 dBm
Output Power 23 dBm 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details