Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems BG77LA-64-SGNS

Description
Win Source Part Number: 1049191-BG77LA-64-SG NS Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Package / Case: Module ECCN: 5A992C SC Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-BG77LA-64-SGNST R,2958-BG77LA-64-SGN SCT,2958-BG77LA-64-S GNSDKR Base Product Number: BG77
Request a Quote Datasheet
Description
Win Source Part Number: 1049191-BG77LA-64-SG NS Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Package / Case: Module ECCN: 5A992C SC Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-BG77LA-64-SGNST R,2958-BG77LA-64-SGN SCT,2958-BG77LA-64-S GNSDKR Base Product Number: BG77
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1049191-BG77LA-64-SGNS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1049191-BG77LA-64-SGNS
RF/IF and RFID - RF Transceiver Modules and Modems 1049191-BG77LA-64-SGNS
Win Source Part Number: 1049191-BG77LA-64-SG NS Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Package / Case: Module ECCN: 5A992C SC Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Quectel Other Names: 2958-BG77LA-64-SGNST R,2958-BG77LA-64-SGN SCT,2958-BG77LA-64-S GNSDKR Base Product Number: BG77

Win Source Part Number: 1049191-BG77LA-64-SGNS
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: Module
ECCN: 5A992C SC
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-BG77LA-64-SGNSTR,2958-BG77LA-64-SGNSCT,2958-BG77LA-64-SGNSDKR
Base Product Number: BG77

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG77LA-64-SGNSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG77LA-64-SGNSDKR-ND
RF Transceiver Modules and Modems 2958-BG77LA-64-SGNSDKR-ND
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG77LA-64-SGNSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG77LA-64-SGNSTR-ND
RF Transceiver Modules and Modems 2958-BG77LA-64-SGNSTR-ND
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BG77LA-64-SGNSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BG77LA-64-SGNSCT-ND
RF Transceiver Modules and Modems 2958-BG77LA-64-SGNSCT-ND
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BG77LA-64-SGNS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BG77LA-64-SGNS
RF and Wireless - RF Transceiver Modules and Modems BG77LA-64-SGNS
RF TXRX MOD SMD

RF TXRX MOD SMD

Supplier's Site
RF Transceiver Modules and Modems - BG77LA-64-SGNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BG77LA-64-SGNS
RF Transceiver Modules and Modems BG77LA-64-SGNS
Transceiver Module Surface Mount

Transceiver Module Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1049191-BG77LA-64-SGNS 2958-BG77LA-64-SGNSDKR-ND BG77LA-64-SGNS BG77LA-64-SGNS
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1092-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Interface Type Serial Interface
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details