The BB-WSD2CA2 is a wireless sensor platform utilizing 802.15.4e SmartMesh IP technology, designed for reliable and scalable communication in industrial environments. It features two analog inputs and one digital output, making it suitable for interfacing with various industry-standard sensors. The device operates within the 2.4 GHz frequency range and supports a data rate of 250 kbps. The unit is housed in a rugged, IP66-rated enclosure, ensuring durability in harsh conditions. It can be powered by internal lithium thionyl chloride batteries, providing multiyear battery life under typical usage conditions. The BB-WSD2CA2 supports Bluetooth Low Energy for easy configuration via mobile devices and employs MQTT and JSON protocols for data transmission to application platforms. With a wide operating temperature range of -40 to 80°C and the ability to function in both indoor and outdoor settings, this product is well-suited for diverse applications. Its mesh networking capabilities allow for dynamic self-configuration and high connectivity reliability, making it a strong candidate for projects requiring robust wireless sensor networks.
RF Transceiver 2.4GHz ~ 2.48GHz 802.15.4 M-12 250kbps
RF Transceiver 2.4GHz ~ 2.48GHz 802.15.4 M-12 250kbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2084-BB-WSD2CA2-ND | BB-WSD2CA2 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Operating Frequency | 2400 to 2480 MHz | 2400 to 2480 MHz |
| Sensitivity | -95 dBm | -95 dBm |
| Output Power | 8 dBm | 8 dBm |