802.15.4, Wireless M-Bus, 6LoWPAN, Wi-SUN NWP, Amazon Sidewalk IEEE 802.15.4, Wireless M-Bus (T, S, C, N Mode), 6LoWPAN, Wi-SUN NWP, Amazon Sidewalk Transceiver Module 868MHz, 915MHz Antenna Not Included, U.FL Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | BDE-RFM216 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 39-SMD Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 to 915 MHz |