Quectel Wireless Solutions Co., Ltd. RF and Wireless- RF Transceiver Modules and Modems BC92RB-08-STD

Description
Manufacturer: Quectel Category: RF and Wireless- RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Data Rate: 158.5kbps Voltage - Supply: 3.4V ~ 4.2V Current - Receiving: 1.2mA Operating Temperature: -25°C ~ 75°C Package / Case: 50-SMD Module Base Product Number: BC92
Request a Quote Datasheet
Description
Manufacturer: Quectel Category: RF and Wireless- RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Data Rate: 158.5kbps Voltage - Supply: 3.4V ~ 4.2V Current - Receiving: 1.2mA Operating Temperature: -25°C ~ 75°C Package / Case: 50-SMD Module Base Product Number: BC92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Transceiver Modules and Modems
RF and Wireless- RF Transceiver Modules and Modems
Manufacturer: Quectel Category: RF and Wireless- RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Data Rate: 158.5kbps Voltage - Supply: 3.4V ~ 4.2V Current - Receiving: 1.2mA Operating Temperature: -25°C ~ 75°C Package / Case: 50-SMD Module Base Product Number: BC92

Manufacturer: Quectel
Category: RF and Wireless- RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Not For New Designs
Data Rate: 158.5kbps
Voltage - Supply: 3.4V ~ 4.2V
Current - Receiving: 1.2mA
Operating Temperature: -25°C ~ 75°C
Package / Case: 50-SMD Module
Base Product Number: BC92

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BC92RB-08-STDTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BC92RB-08-STDTR-ND
RF Transceiver Modules and Modems 2958-BC92RB-08-STDTR-ND
Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BC92RB-08-STDDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BC92RB-08-STDDKR-ND
RF Transceiver Modules and Modems 2958-BC92RB-08-STDDKR-ND
Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-BC92RB-08-STDCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-BC92RB-08-STDCT-ND
RF Transceiver Modules and Modems 2958-BC92RB-08-STDCT-ND
Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - BC92RB-08-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BC92RB-08-STD
RF Transceiver Modules and Modems BC92RB-08-STD
Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers
Product Number 2958-BC92RB-08-STDTR-ND BC92RB-08-STD
Product Name RF and Wireless- RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Package Type 50-SMD Module Surface Mount; 50-SMD Module Surface Mount; 50-SMD Module
Supply Voltage 3.4 to 4.2 volts 3.4 to 4.2 volts 3.4 to 4.2 volts
Operating Temperature -25.0 to 75.0 C (-13.0 to 167.0 F) -25.0 to 75.0 C (-13.0 to 167.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details