Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: Quectel
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
RF Family/Standard: Cellular, Navigation
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate: 1.119Mbps
Power - Output: 21dBm
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers |
| Product Number | 2958-BG600LM3AA-D08-SGNSACT-ND | BG600LM3AA-D08-SGNSA | |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Output Power | 21 dBm | 21 dBm | 21 dBm |
| Package Type | Surface Mount; Module | Surface Mount; Module | |
| Supply Voltage | 3.3 to 4.3 volts | 3.3 to 4.3 volts |