Win Source Part Number: 1130792-BC127-EXT-AP
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: BC - AirPrime®
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.48GHz
Protocol: Bluetooth v4.0 Dual Mode
Data Rate: 3Mbps
Memory Size: 16MB Flash
Antenna Type: Antenna Not Included, Castellation
Power - Output: 10dBm
Sensitivity: -88dBm
Current - Receiving: 15mA
RF Family/Standard: Bluetooth
Modulation: DPSK, DQPSK, GFSK
Serial Interfaces: I2C, I2S, SPI, UART, USB
Current - Transmitting: 15mA
Voltage - Supply: 3.3V ~ 4.7V
Package / Case: 51-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
Mfr: Sierra Wireless
Other Names: 1645-BC127-EXT-APTX_
Base Product Number: BC127
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
RF TXRX MODULE BT CAST SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1130792-BC127-EXT-APTX_1104314 | BC127-EXT-APTX_1104314 | BC127-EXT-APTX_1104314 |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2480 MHz | 2400 to 2480 MHz | 2400 to 2480 MHz |
| Sensitivity | -88 dBm | -88 dBm | -88 dBm |
| Output Power | 10 dBm | 10 dBm | 10 dBm |