The BB-WLNN-SE-DP551 is an embedded Wi-Fi module that supports IEEE 802.11a/b/g/n standards, operating in both 2.4 GHz and 5 GHz frequency bands. It features a UART interface with RS-232/422/485 driver control, making it suitable for various machine-to-machine (M2M) applications. The module is designed for rugged environments, with an extended operating temperature range of -40 to +85 °C and a relative humidity tolerance of 5% to 95% (non-condensing). This module utilizes a 32-bit ARM9 processor and Atheros AR6203 radio, providing enhanced transmit power and receive sensitivity for improved range performance. It includes advanced security features compliant with enterprise-class standards, such as WPA2 Enterprise and multi-level encryption capabilities. The AirborneM2M SpeedLink roaming feature ensures reliable connections within wireless networks. The BB-WLNN-SE-DP551 is footprint and pin compatible with previous generations, allowing for easy integration and future-proofing. It operates with a supply voltage of 3.3 VDC and has a maximum current draw of 650 mA. The module also supports various network protocols, including TCP/IP and UDP, and features multiple GPIOs for additional interfacing options.
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Through Hole
WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Through Hole
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2084-BB-WLNN-SE-DP551-ND | BB-WLNN-SE-DP551 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | |
| Radio Technique | Direct-Sequence Spread Spectrum | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz |
| Sensitivity | -92 dBm | -92 dBm |