Broadcom Inc. Drivers, Receivers, Transceivers BCM5221KPB

Description
1/1 Transceiver Ethernet
Description
1/1 Transceiver Ethernet
Datasheet
Datasheet Summary
Powered by GS/AI

The BCM5221KPB is a low-power Fast Ethernet PHY transceiver designed for various applications, including servers, digital TVs, and IP phones. It operates on a power supply of either 2.5V or 3.3V, with a maximum power consumption of less than 175 mW. The device features an integrated voltage regulator and intelligent power management capabilities, allowing it to enter low-power states when not in use, which is particularly beneficial for portable devices. This transceiver supports both MII and RMII interfaces and includes HP Auto-MDIX functionality, which automatically adjusts for crossed cables, simplifying installation. It is built to withstand cable-sourced electrostatic discharge (CESD) events, with a tolerance of over 5 kV, enhancing reliability in network environments. The BCM5221KPB operates within an industrial temperature range of -40°C to 85°C and has a defect ratio of well under 10 PPM, indicating high quality and reliability. Overall, the BCM5221KPB is suitable for applications requiring efficient power management and robust performance in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The BCM5221KPB is a low-power Fast Ethernet PHY transceiver designed for various applications, including servers, digital TVs, and IP phones. It operates on a power supply of either 2.5V or 3.3V, with a maximum power consumption of less than 175 mW. The device features an integrated voltage regulator and intelligent power management capabilities, allowing it to enter low-power states when not in use, which is particularly beneficial for portable devices. This transceiver supports both MII and RMII interfaces and includes HP Auto-MDIX functionality, which automatically adjusts for crossed cables, simplifying installation. It is built to withstand cable-sourced electrostatic discharge (CESD) events, with a tolerance of over 5 kV, enhancing reliability in network environments. The BCM5221KPB operates within an industrial temperature range of -40°C to 85°C and has a defect ratio of well under 10 PPM, indicating high quality and reliability. Overall, the BCM5221KPB is suitable for applications requiring efficient power management and robust performance in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - BCM5221KPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM5221KPB
Drivers, Receivers, Transceivers BCM5221KPB
1/1 Transceiver Ethernet

1/1 Transceiver Ethernet

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number BCM5221KPB
Product Name Drivers, Receivers, Transceivers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details