MACOM RF Power Dividers/Splitters - MAPDCC0010 MAPDCC0010

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925152-MAPDCC0010 Features: RF Power Divider 2.2 GHz ~ 2.5 GHz Isolation (Min) 15dB, 1.8 VSWR (Max) SC-74A, SOT-753 Package: Tube Package: SC-74A, SOT-753 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925152-MAPDCC0010 Features: RF Power Divider 2.2 GHz ~ 2.5 GHz Isolation (Min) 15dB, 1.8 VSWR (Max) SC-74A, SOT-753 Package: Tube Package: SC-74A, SOT-753 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - MAPDCC0010 - MAPDCC0010 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPDCC0010
MAPDCC0010
RF Power Dividers/Splitters - MAPDCC0010 MAPDCC0010
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925152-MAPDCC0010 Features: RF Power Divider 2.2 GHz ~ 2.5 GHz Isolation (Min) 15dB, 1.8 VSWR (Max) SC-74A, SOT-753 Package: Tube Package: SC-74A, SOT-753 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925152-MAPDCC0010
Features: RF Power Divider 2.2 GHz ~ 2.5 GHz Isolation (Min) 15dB, 1.8 VSWR (Max) SC-74A, SOT-753
Package: Tube
Package: SC-74A, SOT-753
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Rf Power Divider Splitter - 851-MAPDCC0010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-MAPDCC0010
Rf Power Divider Splitter 851-MAPDCC0010
2 WAY POWER DIVIDER, LEAD FREE V Product overview: MAPDCC0010 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCC0010 can be used for catalog matching and distributor lookup.

2 WAY POWER DIVIDER, LEAD FREE V Product overview: MAPDCC0010 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCC0010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPDCC0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPDCC0010
RF Power Dividers/Splitters MAPDCC0010
RF Power Divider 2.2 GHz ~ 2.5 GHz Isolation (Min) 15dB, 1.8 VSWR (Max) SC-74A, SOT-753

RF Power Divider 2.2 GHz ~ 2.5 GHz Isolation (Min) 15dB, 1.8 VSWR (Max) SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number MAPDCC0010 851-MAPDCC0010 MAPDCC0010
Product Name RF Power Dividers/Splitters - MAPDCC0010 Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor Tube SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2000MHz – 2 Way Power Divider/Splitter - UIY2PD2854A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx & Rx Multicoupler - 5o4T8R453UB22 - 5o.com
Specs
0º Power Divider Division: 4-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD09-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC4PD-18263-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.10 dB
View Details