MACOM Rf Power Divider Splitter 2089-6214-00

Description
POWER DIVIDER,2-WAY Product overview: 2089-6214-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6214-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER DIVIDER,2-WAY Product overview: 2089-6214-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6214-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Power Divider Splitter - 851-2089-6214-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-2089-6214-00
Rf Power Divider Splitter 851-2089-6214-00
POWER DIVIDER,2-WAY Product overview: 2089-6214-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6214-00 can be used for catalog matching and distributor lookup.

POWER DIVIDER,2-WAY Product overview: 2089-6214-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6214-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 2089-6214-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2089-6214-00
RF Power Dividers/Splitters 2089-6214-00
RF Power Divider

RF Power Divider

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-2089-6214-00 2089-6214-00
Product Name Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor Bulk
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW05758-TCT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SMD
Insertion Loss 0.70 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-SCA-4-10+TR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, Flat Leads
Insertion Loss 1.20 dB
Isolation 18.00 dB
View Details
3 suppliers
1 to 2GHz – 2 Way Power Divider/Splitter - UIY2PD2828A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details