CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Win Source Part Number: 1333933-JKM-0001NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 45
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 8
Tab Direction: Down
Shield Material: Copper Alloy
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: JKM-0001NL-ND,553-38
RoHS Status: RoHS Compliant
CONN JACK 1PORT 1000 BASE-T PCB Product overview: JKM-0001NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JKM-0001NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT 1000 BASE-T PCB
RJ45 RJReceptacle 1 有屏蔽 Right-Angle Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
Modular Connectors / Ethernet Connectors 1000Base-T NonPoE 1-Port RJ45 THT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3880-ND | 1333933-JKM-0001NL | 365-JKM-0001NL | JKM-0001NL | JKM-0001NL | JKM-0001NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Electronic Connector | Modular Connector Jacks With Magnetics | Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole | Through Hole | Right-Angle |